NEN-EN 14933

Thermal insulation and light weight fill products for civil engineering applications - Factory made products of expanded polystyrene (EPS) - Specification

active, Most Current
Organization: NEN
Publication Date: 1 October 2007
Status: active
Page Count: 56
ICS Code (Civil engineering in general): 93.010
ICS Code (Cellular materials): 83.100
scope:

This European Standard specifies the requirements for factory made products of expanded polystyrene which are used for frost insulation of roads, railways, trafficked areas, light weight fill for reduction of horizontal and vertical earth pressure and other civil engineering applications. The products are manufactured in the form of boards or blocks. The standard also covers specially cut shaped boards or blocks. The standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling. The standard does not specify the required class or level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The classes and levels required for a given application are to be found in regulations or non-conflicting standards. For applications where thermal resistance is required, products with a declared thermal resistance lower than 0,25 m² K/W or a declared thermal conductivity greater than 0,060 W/(m K) are not covered by this standard. This standard does not cover in situ insulation products and products intended to be used for the insulation of buildings, of building equipment and industrial installations or products intended for acoustic insulation.

Document History

NEN-EN 14933
October 1, 2007
Thermal insulation and light weight fill products for civil engineering applications - Factory made products of expanded polystyrene (EPS) - Specification
This European Standard specifies the requirements for factory made products of expanded polystyrene which are used for frost insulation of roads, railways, trafficked areas, light weight fill for...
May 1, 2004
Light weight fill and insulation products for civil engineering applications - Factory made products of expanded polystyrene (EPS) - Specification
This European Standard specifies the requirements for factory made products of expanded polystyrene which are used for frost insulation of roads, railways, trafficked areas, light weight fill for...

References

Advertisement