NEN-EN 15004-4

Fixed firefighting systems - Gas extinguishing systems - Part 4: Physical properties and system design of gas extinguishing systems for HFC 125 extinguishant

active
Organization: NEN
Publication Date: 1 June 2008
Status: active
Page Count: 17
ICS Code (Fire protection): 13.220.20
scope:

This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 125 extinguishant. It includes details of physical properties, specification, usage and safety aspects and is applicable to systems operating at nominal pressures of 25 bar and 42 bar, superpressurized with nitrogen. This does not preclude the use of other systems.

Document History

January 1, 2015
Fixed firefighting systems - Gas extinguishing systems - Part 4: Physical properties and system design of gas extinguishing systems for HFC 125 extinguishant
This part of EN 15004 contains specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 125 extinguishant. It includes details of physical properties, specification,...
NEN-EN 15004-4
June 1, 2008
Fixed firefighting systems - Gas extinguishing systems - Part 4: Physical properties and system design of gas extinguishing systems for HFC 125 extinguishant
This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the HFC 125 extinguishant. It includes details of physical properties, specification, usage and...

References

Advertisement