NEN-EN 1523-1
Windows, doors and shutters - Bullet resistance - Test method - Part 1: Windows and doors
| Organization: | NEN |
| Publication Date: | 1 August 1994 |
| Status: | inactive |
| ICS Code (Protection against crime): | 13.310 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
Specifies a test procedure to permit classification of the bullet resistance of windows, doors, shutters and blinds (complete with their infills). This standard concerns only behavior in respect of the frame of the windows, doors, shutters or blind, their infills and the junctions between the infills and frames. If the windows and doors are subjected to specific conditions of climate, specific conditions of test may be required. It does not apply to the testing of glass infills. For the testing of glass infills refer to prEN 1063.
Document History