NEN-EN 15333-1

Respiratory equipment - Open-circuit umbilical supplied compressed gas diving apparatus - Demand apparatus

inactive
Organization: NEN
Publication Date: 1 October 2005
Status: inactive
Page Count: 51
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This European Standard specifies minimum requirements for demand surface supplied and demand surface oriented diving apparatus to ensure a minimum level of safe operation of the apparatus. It applies to the following: depths between 0 m and 50 m for apparatus using air, oxygen or oxygen in nitrogen mixtures; depths between 0 m and 60 m for apparatus using oxygen, oxygen and helium or oxygen, nitrogen and helium gas mixtures; water temperatures between 4 °C and 34 °C or outside these temperatures as specified by the manufacturer. The requirements of this European Standard are intended to take account of the interaction between the wearer, the apparatus, and where possible the environment in which the apparatus is likely to be used.

Document History

October 1, 2009
Respiratory equipment - Open-circuit umbilical supplied compressed gas diving apparatus - Part 1: Demand apparatus
A description is not available for this item.
February 1, 2008
Respiratory equipment - Open-circuit umbilical supplied compressed gas diving apparatus - Part 1: Demand apparatus
This European Standard specifies minimum requirements for demand surface supplied and demand surface oriented diving apparatus to ensure a minimum level of safe operation of the apparatus. It applies...
NEN-EN 15333-1
October 1, 2005
Respiratory equipment - Open-circuit umbilical supplied compressed gas diving apparatus - Demand apparatus
This European Standard specifies minimum requirements for demand surface supplied and demand surface oriented diving apparatus to ensure a minimum level of safe operation of the apparatus. It applies...

References

Advertisement