NEN-EN 15649-7
Floating leisure articles for use on and in the water - Part 7: Additional specific safety requirements and test methods for class E devices
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2007 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Toys): | 97.200.50 |
scope:
This European Standard is applicable for CLASS E floating leisure articles for use on and in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material. This document (EN 15649-7) is applicable with EN 15649-1 and EN 15649-2. Class E devices are intended for use in bathing areas or in protected and safe shore zones.
Document History
November 1, 2009
Floating leisure articles for use on and in the water - Part 7: Additional specific safety requirements and test methods for class E devices
This European Standard is applicable for CLASS E floating leisure articles for use on and in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant...
NEN-EN 15649-7
May 1, 2007
Floating leisure articles for use on and in the water - Part 7: Additional specific safety requirements and test methods for class E devices
This European Standard is applicable for CLASS E floating leisure articles for use on and in water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant...