NEN-EN 15991
Testing of ceramic and basic materials - Direct determination of mass fractions of impurities in powders and granules of non-oxidic ceramic raw and basic materials by inductively coupled plasma optical emission spectroscopy (ICP OES) with electrothermal vaporisation (ETV)
| Organization: | NEN |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Raw materials): | 81.060.10 |
scope:
This European Standard defines a method for the determination of the trace element concentrations of Al, Ca, Cr, Cu, Fe, Mg, Ni, Ti, V and Zr in powdered and granular silicon carbide. Dependent on element, wavelength, plasma conditions and weight, this test method is applicable for mass contents of the above trace contaminations from about 0,1 mg/kg to about 1 000 mg/kg, after evaluation also from 0,001 mg/kg to about 5 000 mg/kg. After adequate verification, the standard is also applicable to further metallic elements (excepting Rb and Cs) and some non-metallic contaminations (like P and S) and other allied non-metallic powdered or granular materials like carbides, nitrides, graphite, soot, coke, coal, and some other oxidic materials.
Document History