NEN-EN 16489-3

Professional indoor sun exposure services - Part 3: Requirements for the provision of services

inactive
Organization: NEN
Publication Date: 1 May 2013
Status: inactive
Page Count: 11
ICS Code (Services for consumers): 03.080.30
scope:

NEN-EN 16489-3 defines the requirements for and assessment of the service provision of indoor UV exposure facilities, and will contribute to further strengthen consumer protection and safety with regard to professionally offered indoor tanning services. This European Standard is not applicable for any medical use of indoor UV exposure. Requirements for UV appliances for skin exposure are excluded in this standard, as they fall under the scope of EN 60335-2-27.

Document History

December 1, 2014
Professional indoor UV exposure services - Part 3: Requirements for the provision of services
NEN-EN 16489-3 defines the requirements for and assessment of the service provision of indoor UV exposure facilities, and will contribute to further strengthen consumer protection and safety with...
NEN-EN 16489-3
May 1, 2013
Professional indoor sun exposure services - Part 3: Requirements for the provision of services
NEN-EN 16489-3 defines the requirements for and assessment of the service provision of indoor UV exposure facilities, and will contribute to further strengthen consumer protection and safety with...
Advertisement