NEN-EN 16594

Packaging - Rigid plastic containers - PET finish 26/22 (12,0)

active, Most Current
Organization: NEN
Publication Date: 1 November 2014
Status: active
Page Count: 11
ICS Code (Bottles. Pots. Jars): 55.100
scope:

NEN-EN 16594 specifies the design and dimensions of the 26 mm screw finish with three thread starts for flat waters and non-carbonated beverages. This finish can be used for aseptic filling and filling with nitrogen charge (internal overpressure inferior to 1 bar max). The dimension (12,0) is the height in millimetres from the top of finish to the bottom of the support ledge. This finish is designed to accept a tamper evident plastic closure only. During first opening, the tamper evident band will separate from the closure shell and remain on a one way bottle neck or like bottles in the returnable market the tamper evident band will tear but will remain connected to the closure she

Document History

NEN-EN 16594
November 1, 2014
Packaging - Rigid plastic containers - PET finish 26/22 (12,0)
NEN-EN 16594 specifies the design and dimensions of the 26 mm screw finish with three thread starts for flat waters and non-carbonated beverages. This finish can be used for aseptic filling and...
May 1, 2013
Packaging - Rigid plastic containers - PET finish 26/22 (12,0)
NEN-EN 16594 specifies the design and dimensions of the 26 mm screw finish with three thread starts for flat waters and non-carbonated beverages. This finish can be used for aseptic filling and...
Advertisement