NEN-EN 16973

Road vehicles for combined transport - Semitrailer - Vertical transhipment

active, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: active
ICS Code (Trucks and trailers): 43.080.10
scope:

NEN-EN 16973 describes the railway-specific requirements relating to semi-trailers which are transported by rail with pocket wagons. For this, the semi-trailers is meant to be suitable for handling by crane. They are handled by gantry cranes or mobile transhipment equipment by the grappler pockets using grabs and lifted into the pocket wagons. The semi-trailers rests with their wheels on the sunken loading area (pocket) of the wagon and at the front with the fifth-wheel plate on the jack. The king pin is locked in the jack and is responsible for the fixing of the semi-trailer in all directions and hence also for withstanding the relevant forces.

Document History

NEN-EN 16973
November 1, 2017
Road vehicles for combined transport - Semitrailer - Vertical transhipment
NEN-EN 16973 describes the railway-specific requirements relating to semi-trailers which are transported by rail with pocket wagons. For this, the semi-trailers is meant to be suitable for handling...
March 1, 2016
Road vehicles for combined goods transport - Semitrailer - Vertical transhipment
This European Standard describes the railway-specific requirements relating to semi-trailers which are transported by rail with pocket wagons. The semi-trailers shall, for this, be suitable for...
Advertisement