NEN-EN 1870-10

Safety of woodworking machines - Circular sawing machines - Part 10: Single blade automatic and semi-automatic up-cutting cross-cut sawing machines

inactive
Organization: NEN
Publication Date: 1 August 2011
Status: inactive
Page Count: 51
ICS Code (Woodworking machines): 79.120.10
scope:

This document deals with all significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to stationary and displaceable single blade automatic and semi-automatic up-cutting cross cut sawing machines with one sawing unit herein after referred to as "machines" designed to cut solid wood, chip-board, fibreboard, plywood and also these materials if they are covered with plastic edging and/or plastic/light alloy laminates when they are used as intended and under the conditions foreseen by the manufacturer in-cluding reasonably foreseeable misuse. Machines which are designed to work wood based materials may also be used for working hardened plastic materials with similar physical characteristics as wood. For the definition of stationary and displaceable machine see 3.2.4 and 3.2.5. Any work piece positioning equipment fitted to the machine is included in this document. This document does not apply to machines designed for cross cutting logs. This document is not applicable to machines which are manufactured before the date of its publication as EN.

Document History

May 1, 2013
Safety of woodworking machines - Circular sawing machines - Part 10: Single blade automatic and semi-automatic up-cutting cross-cut sawing machines
This document deals with all significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to stationary and displaceable single blade automatic and semi-automatic...
NEN-EN 1870-10
August 1, 2011
Safety of woodworking machines - Circular sawing machines - Part 10: Single blade automatic and semi-automatic up-cutting cross-cut sawing machines
This document deals with all significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to stationary and displaceable single blade automatic and semi-automatic...
September 1, 2009
Safety of woodworking machines - Circular sawing machines - Part 10: Single blade automatic and semi-automatic up-cutting cross-cut sawing machines
!This document deals with all significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to single blade automatic and semi-automatic up-cutting cross cut sawing...
March 1, 2009
Safety of woodworking machines - Circular sawing machines - Part 10: Single blade automatic and semi-automatic up-cutting cross-cut sawing machines
A description is not available for this item.
December 1, 2003
Safety of woodworking machines - Circular sawing machines - Part 10: Single blade automatic and semi-automatic up-cutting cross-cut sawing machines
This European Standard specifies the requirements and/or measures to remove the hazards and/or limit the risk on single blade automatic and semi-automatic up-cutting cross cut sawing machines with...
July 1, 1996
Safety of woodworking machines - Circular sawing machines - Part 10: Single blade up cutting cross cut sawing machines
This European Standard specifies the requirements and/or measures to remove the hazards and/or limit the risk on single blade automatic and semi-automatic up-cutting cross cut sawing machines with...

References

Advertisement