NEN-EN 2794-003

Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 20 A to 50 A - Part 003: Metric thread terminals - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 June 1999
Status: active
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

Specifies the required characteristics for single-pole, temperature compensated circuit breakers, rated currents from 20 A to 50 A, metric thread terminals, for use in aircraft electrical systems, at temperatures between -55° and 125° and at a maximum altitude of Z=15000m. It shall be used together with EN 2794-001.

Document History

NEN-EN 2794-003
June 1, 1999
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 20 A to 50 A - Part 003: Metric thread terminals - Product standard
Specifies the required characteristics for single-pole, temperature compensated circuit breakers, rated currents from 20 A to 50 A, metric thread terminals, for use in aircraft electrical systems, at...
Advertisement