NEN-EN 2997-016

Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 °C to 175°C continuous, 200°C continuous, 260°C peak - Part 016: Plug with integrated accessory - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 December 2010
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of plugs with integrated accessory in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in Table 2. For contacts, filler plugs associated with this plug, see EN 2997-002. For receptacles, see EN 2997-003 to EN 2997-007, EN 2997-014, EN 2997-015 and for protective covers, see EN 2997-010.

Document History

NEN-EN 2997-016
December 1, 2010
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 °C to 175°C continuous, 200°C continuous, 260°C peak - Part 016: Plug with integrated accessory - Product standard
This European Standard specifies the characteristics of plugs with integrated accessory in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in...
Advertisement