NEN-EN 3237

Aerospace series - Inserts, thin wall, self-locking long, in heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plated internal thread

active, Most Current
Organization: NEN
Publication Date: 1 February 1998
Status: active
ICS Code (Other fasteners): 49.030.99
scope:

Specifies the characteristics of self-locking, long, thin wall inserts, in NI-P100HT, with silver plated internal thread, for aerospace applications. Maximum test temperature: 550 °C.

Document History

NEN-EN 3237
February 1, 1998
Aerospace series - Inserts, thin wall, self-locking long, in heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plated internal thread
Specifies the characteristics of self-locking, long, thin wall inserts, in NI-P100HT, with silver plated internal thread, for aerospace applications. Maximum test temperature: 550 °C.
Advertisement