NEN-EN 3662-001

Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 20 A to 50 A - Part 001: Technical specification

active, Most Current
Organization: NEN
Publication Date: 1 September 2006
Status: active
Page Count: 25
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the three-pole temperature compensated circuit breakers with signal contacts, polarized or not, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes specific environmental, electrical and mechanical characteristics and the stringency of tests to be applied according to test methods of EN 3841-100. These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282 (all categories).

Document History

May 1, 2023
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A - Part 001: Technical specification
This document specifies the three-pole temperature compensated circuit breakers with signal contacts, polarized or not, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes...
October 1, 2020
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A - Part 001: Technical specification
This document specifies the three-pole temperature compensated circuit breakers with signal contacts, polarized or not, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes...
NEN-EN 3662-001
September 1, 2006
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 20 A to 50 A - Part 001: Technical specification
This standard specifies the three-pole temperature compensated circuit breakers with signal contacts, polarized or not, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes...
Advertisement