NEN-EN 3913

Aerospace series - Insert, thin wall, self-locking, short, in heat resisting nickel base alloy NI-PH2601 (Ni-P100HT, Inconel 718), silver plated on internal thread, for salvage of components

active, Most Current
Organization: NEN
Publication Date: 1 April 2007
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of short, self-locking, thin wall salvage inserts with silver plated internal thread, in NI-PH2601 (NI-P100HT), for aerospace applications. Maximum test temperature 550 °C.

Document History

NEN-EN 3913
April 1, 2007
Aerospace series - Insert, thin wall, self-locking, short, in heat resisting nickel base alloy NI-PH2601 (Ni-P100HT, Inconel 718), silver plated on internal thread, for salvage of components
This standard specifies the characteristics of short, self-locking, thin wall salvage inserts with silver plated internal thread, in NI-PH2601 (NI-P100HT), for aerospace applications. Maximum test...
Advertisement