NEN-EN 3726
Aerospace series - Nuts, self-locking, clip, in heat resisting steel FE-PA92HT (A286), MoS2 coated - Classification: 1 100 MPa (at ambient temperature) / 425°C
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of self-locking clip nuts with MJ thread, in heat resisting steel FE-PA92HT (A286), MoS2 coated, in the tensile strength class 1 100 MPa at room temperature. Maximum test temperature for parts to this standard is 425 °C.
Document History
January 1, 2006
Aerospace series - Nuts, self-locking, clip, in heat resisting steel FE-PA2601 (A286), MoS2 coated - Classification: 1 100 MPa (at ambient temperature) / 425°C
This standard specifies the characteristics of self-locking clip nuts with MJ thread, in heat resisting steel FE-PA2601, MoS2 coated, in the tensile strength class 1 100 MPa at room temperature....
NEN-EN 3726
February 1, 2003
Aerospace series - Nuts, self-locking, clip, in heat resisting steel FE-PA92HT (A286), MoS2 coated - Classification: 1 100 MPa (at ambient temperature) / 425°C
This standard specifies the characteristics of self-locking clip nuts with MJ thread, in heat resisting steel FE-PA92HT (A286), MoS2 coated, in the tensile strength class 1 100 MPa at room...