NEN-EN 4186
Aerospace series - Pipe coupling 8°30' in titanium alloy - Unions, cross
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2001 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
Specifies the characteristics of cross unions, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28000 kPa. Temerature range: -500 °C to 135 °C.
Document History
NEN-EN 4186
November 1, 2001
Aerospace series - Pipe coupling 8°30' in titanium alloy - Unions, cross
Specifies the characteristics of cross unions, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28000 kPa. Temerature range: -500 °C to 135 °C.