NEN-EN 405

Respiratory protective devices - Valved filtering half masks to protect against gases or gases and particles - Requirements, testing, marking

inactive
Organization: NEN
Publication Date: 1 June 1993
Status: inactive
Page Count: 22
ICS Code (Respiratory protective devices): 13.340.30
scope:

This Standard specifies performance requirements, test methods and marking requirements for valved filtering half masks incorporating either gas or combined filters as respiratory protective devices except for escape purposes. It does not cover gas filtering half masks which do not have valves or are fitted only with exhalation valves. It does not cover devices designed for use in circumstances where there is or might be an oxygen deficiency (oxygen less than 17% by volume). Laboratory and practical performance tests are included for the assessment of compliance with the requirements.

Document History

May 1, 2009
Respiratory protective devices - Valved filtering half masks to protect against gases or gases and particles - Requirements, testing, marking
This European Standard specifies the performance requirements, test methods and marking requirements for valved filtering half masks incorporating either gas or combined filters as respiratory...
October 1, 2008
Respiratory protective devices - Valved filtering half masks to protect against gases or gases and particles - Requirements, testing, marking
A description is not available for this item.
January 1, 2002
Respiratory protective devices - Valved filtering half masks to protect against gases or gases and particles - Requirements, testing, marking
Specifies the performance requirements, test methods and marking requirements for valved filtering half masks incorporating either gas or combined filters as respiratory protective devices except for...
September 1, 1998
Respiratory protective devices - Valved filtering half masks to protect against gases or gases and particles - Requirements, testing, marking
Specifies the performance requirements, test methods and marking requirements for valved filtering half masks incorporating either gas or combined filters as respiratory protective devices except for...
NEN-EN 405
June 1, 1993
Respiratory protective devices - Valved filtering half masks to protect against gases or gases and particles - Requirements, testing, marking
This Standard specifies performance requirements, test methods and marking requirements for valved filtering half masks incorporating either gas or combined filters as respiratory protective devices...

References

Advertisement