NEN-EN 3833
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 550 Mpa (at ambient temperature) / 650 °C - Technical specifications
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
Specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601. Classification: 1550 MPa/650 °C.
Document History
January 1, 2006
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification: 1 550 Mpa (at ambient temperature) / 650 °C - Technical specification
Specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601. Classification: 1550 MPa/650 °C.
NEN-EN 3833
February 1, 2003
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1 550 Mpa (at ambient temperature) / 650 °C - Technical specifications
Specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in NI-PH2601. Classification: 1550 MPa/650 °C.