NEN-EN 4611-008

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 008: BP - Nickel plated copper - Operating temperatures, between –65 °C and 150 °C - Dual extruded wall for open applications with additional protection in areas of high vibration, cable flexing and fluid contamination - UV laser printable - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 February 2012
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of UV laser printable, nickel plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE family for use in the onboard electrical systems of aircraft at operating temperatures between - 65 °C and 150 °C, operating at voltages not exceeding 600 V r.m.s and frequencies not exceeding 2 000 Hz. These cables are intended for use with additional protection in areas where combinations of high vibration, cable flexing and fluid contamination are normal e.g. undercarriage harnesses. In case of conflict between this European Standard and other referenced documents the requirements of this European Standard should take precedence.

Document History

NEN-EN 4611-008
February 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 008: BP - Nickel plated copper - Operating temperatures, between –65 °C and 150 °C - Dual extruded wall for open applications with additional protection in areas of high vibration, cable flexing and fluid contamination - UV laser printable - Product standard
This European Standard specifies the characteristics of UV laser printable, nickel plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE family for...
Advertisement