NEN-EN 4078

Aerospace series - Inserts, threaded, thin wall, locked and self-locking, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C

active, Most Current
Organization: NEN
Publication Date: 1 November 2009
Status: active
Page Count: 13
ICS Code (Nuts): 49.030.30
scope:

This European Standard specifies the characteristics of threaded thin wall inserts, locked and with a selflocking feature achieved by deforming out-of-round the internal thread of mid length, in heat resisting steel, MoS2 lubricated. Classification : 1 100 MPa1) / 315 °C

Document History

NEN-EN 4078
November 1, 2009
Aerospace series - Inserts, threaded, thin wall, locked and self-locking, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C
This European Standard specifies the characteristics of threaded thin wall inserts, locked and with a selflocking feature achieved by deforming out-of-round the internal thread of mid length, in heat...
Advertisement