NEN-EN 4710-05
Aerospace series - Quick release fastening systems for non-structural applications - Part 05: Spring clamp - Two ways tolerance compensation
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
NEN-EN 4710-05 specifies the dimensions, mass, tolerances and static values of catch spring for use in fuselage interior equipment and non-structural or secondary structural area. This European Standard is to be used in conjunction with EN 4710-06 and EN 4710-07 as described in EN 4710-02. The applicable temperature range is -55 °C to 85 °C.
Document History
NEN-EN 4710-05
October 1, 2015
Aerospace series - Quick release fastening systems for non-structural applications - Part 05: Spring clamp - Two ways tolerance compensation
NEN-EN 4710-05 specifies the dimensions, mass, tolerances and static values of catch spring for use in fuselage interior equipment and non-structural or secondary structural area. This European...