NEN-EN 50117-2-1

Coaxial cables - Part 2-1: Sectional specification for cables used in cabled distribution networks - Indoor drop cables for systems operating at 5 MHz - 1000 MHz

inactive
Organization: NEN
Publication Date: 1 May 2004
Status: inactive
Page Count: 13
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This sectional specification relates to EN 50117-1: Generic specification for coaxial cables, and should be read in conjunction with this generic standard. This specification applies to indoor drop cables for use in cabled distribution systems operating at temperature between -40 °C and +70 °C 1) and at frequencies between 5 MHz and 1 000 MHz and complying with the requirements of EN 50083. The purpose of this European Standard is to specify the applicable test methods and requirements for the electrical, mechanical, environmental and fire performance of the cables.

Document History

September 1, 2013
Coaxial cables - Part 2-1: Sectional specification for cables used in cabled distribution networks - Indoor drop cables for systems operating at 5 MHz - 1000 MHz
A description is not available for this item.
February 1, 2008
Coaxial cables - Part 2-1: Sectional specification for cables used in cabled distribution networks - Indoor drop cables for systems operating at 5 MHz - 1000 MHz
A description is not available for this item.
March 1, 2007
Coaxial cables - Part 2-1: Sectional specification for cables used in cabled distribution networks - Indoor drop cables for systems operating at 5 MHz - 1000 MHz
A description is not available for this item.
July 1, 2005
Coaxial cables - Part 2-1: Sectional specification for cables used in cabled distribution networks - Indoor drop cables for systems operating at 5 MHz - 1000 MHz
This sectional specification relates to EN 50117-1: Generic specification for coaxial cables, and should be read in conjunction with this generic standard. This specification applies to indoor drop...
NEN-EN 50117-2-1
May 1, 2004
Coaxial cables - Part 2-1: Sectional specification for cables used in cabled distribution networks - Indoor drop cables for systems operating at 5 MHz - 1000 MHz
This sectional specification relates to EN 50117-1: Generic specification for coaxial cables, and should be read in conjunction with this generic standard. This specification applies to indoor drop...
September 1, 2002
Coaxial cables - Part 2-1: Sectional specification for cables used in cabled distribution networks - Indoor drop cables for systems operating at 5 MHz - 1000 MHz
Applies to indoor drop cables for use in cabled distribution systems operating at frequencies between 5 Mhz and 1000 Mhz and complying with the requirements of EN 50083. The purpose of this standard...
April 1, 2000
Coaxial cables - Part 2-1: Sectional specification for cables used in cabled distribution networks - Indoor drop cables for systems operating at 5 MHz - 1000 MHz
Applies to indoor drop cables for use in cabled distribution systems operating at frequencies between 5 Mhz and 1000 Mhz and complying with the requirements of EN 50083. The purpose of this standard...
Advertisement