NEN-EN 50107

Signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 27
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

Specifies the requirements and method of installation for signs and luminous-discharge-tube installations operating from a non-load rated output voltage exceeding 1000 V but not exceeding 10000 V, including the electrical components and wiring.

Document History

NEN-EN 50107
December 1, 2000
Signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV
Specifies the requirements and method of installation for signs and luminous-discharge-tube installations operating from a non-load rated output voltage exceeding 1000 V but not exceeding 10000 V,...
May 1, 1998
Signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV
Specifies the requirements and method of installation for signs and luminous-discharge-tube installations operating from a non-load rated output voltage exceeding 1000 V but not exceeding 10000 V,...

References

Advertisement