NEN-EN 50378-3-1

Passive components to be used in optical fibre communication systems - Product specifications Part 3-1: Type 100/200 GHz DWDM module terminated on IEC 60793-2-50 category B1.1 and B1.3 single mode fibre

active, Most Current
Organization: NEN
Publication Date: 1 September 2007
Status: active
Page Count: 25
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This specification contains the initial, start of life dimensional, optical, mechanical and environmental requirements a unconnectorised or connectorised 100/200 GHz DWDM module has to fulfill in order to be characterised as an EN standard product. Since different variants are permitted, product-marking details are given in 2.5. The wavelength grid shall be according ITU Recommendation G 671 (see Annex B). Environmental performance requirements which DWDM module terminated on single mode fibre B1.1 without connectors shall meet in order to be categorised as an EN standard product. The module is to be placed in an enclosure to protect it from accidental pulling forces. All products conforming to the requirements of this specification which meet the transmission and dimensional requirements will be interchangeable. This will be ensured independently of the manufacturing source(s) of the modules.

Document History

NEN-EN 50378-3-1
September 1, 2007
Passive components to be used in optical fibre communication systems - Product specifications Part 3-1: Type 100/200 GHz DWDM module terminated on IEC 60793-2-50 category B1.1 and B1.3 single mode fibre
This specification contains the initial, start of life dimensional, optical, mechanical and environmental requirements a unconnectorised or connectorised 100/200 GHz DWDM module has to fulfill in...
September 1, 2006
Passive components to be used in optical fibre communication systems - Product specifications Part 3-1: Type 100/200 GHz DWDM module terminated on IEC 60793-2-50 category B1.1 and B1.3 single mode fibre
This specification contains the initial, start of life dimensional, optical, mechanical and environmental requirements a unconnectorised or connectorised 100/200 GHz DWDM module has to fulfill in...
Advertisement