NEN-EN 50492
Basic standard for the in-situ measurement of electromagnetic field strength related to human exposure in the vicinity of base stations
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2009 |
| Status: | inactive |
| ICS Code (Mobile services in general): | 33.070.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This European Standard specifies in the vicinity of base station as defined in 3.2 the measurement methods, the measurement systems and the post processing that shall be used to determine in-situ the electromagnetic field for human exposure assessment in the frequency range 100 kHz to 300 GHz.
Document History
March 1, 2014
Basic standard for the in-situ measurement of electromagnetic field strength related to human exposure in the vicinity of base stations
A description is not available for this item.
October 1, 2012
Basic standard for the in-situ measurement of electromagnetic field strength related to human exposure in the vicinity of base stations
A description is not available for this item.
NEN-EN 50492
April 1, 2009
Basic standard for the in-situ measurement of electromagnetic field strength related to human exposure in the vicinity of base stations
This European Standard specifies in the vicinity of base station as defined in 3.2 the measurement methods, the measurement systems and the post processing that shall be used to determine in-situ the...
September 1, 2006
Basic standard for the in-situ measurement of electromagnetic field strength related to human exposure in the vicinity of base stations
This European Standard specifies in the vicinity of base station as defined in 3.2 the measurement methods, the measurement systems and the post processing that shall be used to determine in-situ the...