NEN-EN 50525-2-42

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-42: Cables for general applications - Single core non-sheathed cables with crosslinked EVA insulation

inactive
Organization: NEN
Publication Date: 1 November 2008
Status: inactive
Page Count: 12
ICS Code (Cables): 29.060.20
scope:

EN 50525-2-42 applies to crosslinked elastomeric insulated single core non-sheathed cables. The cables are of rated voltages U0/U up to and including 450/750 V. The cables are intended for use in fixed installations within high temperature zones. The maximum conductor operating temperature for each of the cables in this standard is 110 °C.

Document History

June 1, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U₀/U) - Part 2-42: Cables for general applications - Single core non-sheathed cables with crosslinked EVA insulation
EN 50525-2-42 applies to crosslinked elastomeric insulated single core non-sheathed cables. The cables are of rated voltages U0/U up to and including 450/750 V. The cables are intended for use in...
NEN-EN 50525-2-42
November 1, 2008
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-42: Cables for general applications - Single core non-sheathed cables with crosslinked EVA insulation
EN 50525-2-42 applies to crosslinked elastomeric insulated single core non-sheathed cables. The cables are of rated voltages U0/U up to and including 450/750 V. The cables are intended for use in...
Advertisement