NEN-EN 60320-1

Appliances couplers for household and similar general purposes - Part 1: General requirements and specification of ordinary appliance couplers

inactive
Organization: NEN
Publication Date: 1 May 1990
Status: inactive
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This standard is applicable to two-pole appliance couplers for a.c. only, with and without earthing contact, with a rated voltage not exceeding 250 V and a rated currrent not exceeding 16 A, for household and similar general purposes and intended for the connection of a supply flexible cable or cord to electric appliances or other electric equipment for 50 Hz or 60 Hz supply.

Document History

June 1, 1995
Appliances couplers for household and similar general purposes - Part 1: General requirements and specification of ordinary appliance couplers
A description is not available for this item.
NEN-EN 60320-1
May 1, 1990
Appliances couplers for household and similar general purposes - Part 1: General requirements and specification of ordinary appliance couplers
This standard is applicable to two-pole appliance couplers for a.c. only, with and without earthing contact, with a rated voltage not exceeding 250 V and a rated currrent not exceeding 16 A, for...
Advertisement