NEN-EN 60598-2-22
Luminaires - Part 2: Particular requirements - Section twenty-two: Luminairs for emergency lighting
| Organization: | NEN |
| Publication Date: | 1 September 1991 |
| Status: | inactive |
| ICS Code (Luminaires): | 29.140.40 |
| ICS Code (Interior lighting): | 91.160.10 |
scope:
This section of Part 2 of IEC Publication 598 specifies requirements for emergency lighting luminaires for use with tungsten filament, tubular fluorescent and other discharge lamps on emergency power supplies not exceeding 1000 V. It is to be read in conjunction with those sections of Part 1 to which reference is made. This section does not cover "explosion-proof" luminaires for emergency lighting (see IEC Publication 79) and does not cover the effects of non-emergency voltage reductions on luminiaires incorporating high pressure discharge lamps.
Document History