NEN-EN 50525-3-31

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 3-31: Cables with special fire performance - Single core non-sheathed cables with halogen-free thermoplastic insulation, and low emission of smoke

inactive
Organization: NEN
Publication Date: 1 November 2008
Status: inactive
Page Count: 15
ICS Code (Cables): 29.060.20
scope:

EN 50525-3-31 applies to non-sheathed single core cables insulated with halogen-free thermoplastic compound and having low emission of smoke and corrosive gases when exposed to fire. Low emission of corrosive gases is checked as part of the check for absence of halogens (see Annex B of EN 50525-1). The cables are of rated voltages U0/U up to and including 450/750 V. For cables rated at 450/750 V there are two types, Type 1 and Type 2. Type 2 cables are required to meet a more severe test for resistance to flame propagation (EN 60332-3-24) than Type 1, and have particular suitability for installation in bunches (see also HD 516). The cables are intended for fixed wiring applications. The maximum conductor operating temperature for each of the cables in this standard is 70 °C.

Document History

June 1, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U₀/U) - Part 3-31: Cables with special fire performance - Single core non-sheathed cables with halogen-free thermoplastic insulation, and low emission of smoke
EN 50525-3-31 applies to non-sheathed single core cables insulated with halogen-free thermoplastic compound and having low emission of smoke and corrosive gases when exposed to fire. Low emission of...
NEN-EN 50525-3-31
November 1, 2008
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 3-31: Cables with special fire performance - Single core non-sheathed cables with halogen-free thermoplastic insulation, and low emission of smoke
EN 50525-3-31 applies to non-sheathed single core cables insulated with halogen-free thermoplastic compound and having low emission of smoke and corrosive gases when exposed to fire. Low emission of...
Advertisement