NEN-EN-IEC 60076-14

Power transformers - Part 14: Liquid-immersed power transformers using high-temperature insulation materials

active, Most Current
Organization: NEN
Publication Date: 1 November 2013
Status: active
Page Count: 68
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 60076 applies to liquid-immersed power transformers employing either hightemperature insulation or combinations of high-temperature and conventional insulation, operating at temperatures above conventional limits. It is applicable to: - power transformers in accordance with IEC 60076-1; - convertor transformers according to IEC 61378 series; - transformers for wind turbine applications in accordance with IEC 60076-16; - arc furnace transformers; - reactors in accordance with IEC 60076-6. This part of IEC 60076 may be applicable as a reference for the use of high-temperature insulation materials in other types of transformers and reactors.

Document History

NEN-EN-IEC 60076-14
November 1, 2013
Power transformers - Part 14: Liquid-immersed power transformers using high-temperature insulation materials
This part of IEC 60076 applies to liquid-immersed power transformers employing either hightemperature insulation or combinations of high-temperature and conventional insulation, operating at...

References

Advertisement