NEN-EN-IEC 60079-27

Electrical apparatus for explosive gas atmospheres - Part 27: Fieldbus intrinsically safe concept (FISCO) and Fieldbus non-incendive concept (FNICO)

inactive
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 44
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 contains the details of apparatus, systems and installation practice for use with the Fieldbus Intrinsically Safe Concept (FISCO) and the Fieldbus Non-Incendive Concept (FNICO). It is based on the concepts of Manchester encoded, bus powered systems designed in accordance with IEC 61158- 2 which is the physical layer standard for Fieldbus installations. The constructional and installation requirements of FISCO and FNICO apparatus and systems are determined by IEC 60079-11, IEC 60079-14, IEC 60079-15 and IEC 60079-25, except as modified by this standard. Part of a Fieldbus device may be protected by any of the methods of explosion protection listed in IE C 60079-0, appropriate to the Zone of intended use. In these circumstances, the requirements of this standard apply only to that part of the apparatus directly connected to the intrinsically safe or non-incendive trunk or spurs.

Document History

June 1, 2008
Explosive atmospheres - Part 27: Fieldbus intrinsically safe concept (FISCO)
This part of IEC 60079 contains the details of apparatus, systems and installation practice for use with the Fieldbus Intrinsically Safe Concept (FISCO). It is based on the concepts of Manchester...
NEN-EN-IEC 60079-27
May 1, 2006
Electrical apparatus for explosive gas atmospheres - Part 27: Fieldbus intrinsically safe concept (FISCO) and Fieldbus non-incendive concept (FNICO)
This part of IEC 60079 contains the details of apparatus, systems and installation practice for use with the Fieldbus Intrinsically Safe Concept (FISCO) and the Fieldbus Non-Incendive Concept...
Advertisement