NEN-EN-IEC 60461

Time and control code

active, Most Current
Organization: NEN
Publication Date: 1 April 2011
Status: active
Page Count: 56
ICS Code (Television and radio broadcasting): 33.170
ICS Code (Video systems): 33.160.40
scope:

This International Standard specifies a digital time and control code for use in television, film, and accompanying audio systems operating at nominal rate of 60, 59,94, 50, 30, 29,97, 25, 24 and 23,98 frames per second. This International Standard specifies a time address, binary groups, and flag bit structure. In addition, the standard specifies a binary group flag assignment, a linear time code transport, and a vertical interval time code transport. This International Standard defines primary data transport structures for linear time code (LTC) and vertical interval time code (VITC). This standard specifies the LTC modulation and timing for all video formats. This standard also defines the VITC modulation and location for 525/59,94 and 625/50 analogue composite and component systems only.

Document History

NEN-EN-IEC 60461
April 1, 2011
Time and control code
This International Standard specifies a digital time and control code for use in television, film, and accompanying audio systems operating at nominal rate of 60, 59,94, 50, 30, 29,97, 25, 24 and...
June 1, 2001
Time and control code for video tape recorders
Specifies a digital time and control code for use in television, film and accompanying audio systems operating at 30, 25, and 24 frames per second.

References

Advertisement