NEN-EN-IEC 60519-21
Safety in electroheat installations - Part 21: Particular requirements for resistance heating equipment - Heating and melting glass equipment
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Electric furnaces): | 25.180.10 |
scope:
These requirements apply to the protection of persons against contact with current from electrically heated equipment for melting glass. The standard covers the safety aspect of electrical parts also in the case when electrical heating is combined with other means of heating, for example liquid fuel heating.
Document History
February 1, 2009
Safety in electroheat installations - Part 21: Particular requirements for resistance heating equipment - Heating and melting glass equipment
This part of IEC 60519 is applicable to indirect resistance heating equipment for the heating and melting of glass, operating in voltage bands 1 and 2. These particular requirements also apply to...
NEN-EN-IEC 60519-21
May 1, 1998
Safety in electroheat installations - Part 21: Particular requirements for resistance heating equipment - Heating and melting glass equipment
These requirements apply to the protection of persons against contact with current from electrically heated equipment for melting glass. The standard covers the safety aspect of electrical parts also...