NEN-EN-IEC 60107-7

Methods of measurement on receivers for television - Part 7: HDTV displays

active, Most Current
Organization: NEN
Publication Date: 1 July 1997
Status: active
Page Count: 150
ICS Code (Radio receivers): 33.160.20
scope:

Deals with the standard conditions and methods of measurement on high definition television (HDTV) displays. Such displays may be used as an integral part of an HDTV receiver for direct off-air reception, reception via cabled networks, or as a monitor for pre-recorded video, home movies and games, among other applications.

Document History

NEN-EN-IEC 60107-7
July 1, 1997
Methods of measurement on receivers for television - Part 7: HDTV displays
Deals with the standard conditions and methods of measurement on high definition television (HDTV) displays. Such displays may be used as an integral part of an HDTV receiver for direct off-air...
Advertisement