NEN-EN-IEC 60601-2-51

Medical electrical equipment - Part 2-51: Particular requirements for safety, including essential performance, of recording and analysing single channel and multichannel electrocardiographs

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2003
Status: inactive
Page Count: 96
ICS Code (Diagnostic equipment): 11.040.55
scope:

Establishes particular requirements, in addition to the requirements of IEC 60601-2-25, for the safety, including essential performance of recording and analysing single channel and multichannel electrocardiographs. These requirements shall apply particularly to;recording electrocardiographs;;electrocardiographs which are part of other medical electrical equipment, for example exercise testing systems, if this equipment is used to record ECGs for diagnostic purposes;;electrocardiographs which are used as output units for ECG data base management systems or electrocardiographs which are used as output units located at other places than the recording unit;;analysing electrocardiographs, systems, and computing devices which by means of electronic data processing and pattern recognition derive measurements (e.g. intervals and amplitudes) and diagnostic statements from the ECG;;those parts of patient monitors or other specialised electrocardiographs that are capable of performing the functions of the analysing electrocardiographs.

Document History

NEN-EN-IEC 60601-2-51
August 1, 2003
Medical electrical equipment - Part 2-51: Particular requirements for safety, including essential performance, of recording and analysing single channel and multichannel electrocardiographs
Establishes particular requirements, in addition to the requirements of IEC 60601-2-25, for the safety, including essential performance of recording and analysing single channel and multichannel...

References

Advertisement