NEN-EN-IEC 60793-1-49

Optical fibres - Part 1-49: Measuring methods and test procedures - Differential mode delay

inactive
Organization: NEN
Publication Date: 1 December 2003
Status: inactive
Page Count: 50
ICS Code (Fibres and cables): 33.180.10
scope:

Describes a method for characterizing the modal structure of a graded-index multimode fibre. This information is useful for assessing the bandwidth performance of a fibre when used with laser sources. Applies only to multimode, graded-index glass-core (category A1) fibres. The test method is commonly used in production and research facilities, however is not easily accomplished in the field.

Document History

August 1, 2006
Optical fibres - Part 1-49: Measurement methods and test procedures - Differential mode delay
This part of IEC 60793 applies only to multimode, graded-index glass-core (category A1) fibres. The test method is commonly used in production and research facilities, but is not easily accomplished...
April 1, 2005
Optical fibres - Part 1-49: Measuring methods and test procedures - Differential mode delay
A description is not available for this item.
NEN-EN-IEC 60793-1-49
December 1, 2003
Optical fibres - Part 1-49: Measuring methods and test procedures - Differential mode delay
Describes a method for characterizing the modal structure of a graded-index multimode fibre. This information is useful for assessing the bandwidth performance of a fibre when used with laser...
Advertisement