NEN-EN-IEC 60836

Specifications for unused silicone insulating liquids for electrotechnical purposes

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 33
ICS Code (Insulating oils): 29.040.10
scope:

NEN-EN-IEC 60836 covers specifications and test methods for unused silicone liquids intended for use in transformers and other electrotechnical equipment. The specified characteristics of silicone transformer liquid classified as L-NTUK-8360300 (in accordance with IEC 61039) are described in Table 1. Besides the standard transformer applications there are other applications of silicone liquids, such like cable accessories, capacitors, electrical magnets etc. The specified characteristics and minimum requirements for these liquids are described in Table 2.

Document History

NEN-EN-IEC 60836
October 1, 2015
Specifications for unused silicone insulating liquids for electrotechnical purposes
NEN-EN-IEC 60836 covers specifications and test methods for unused silicone liquids intended for use in transformers and other electrotechnical equipment. The specified characteristics of silicone...
April 1, 2006
Specifications for unused silicone insulating liquids for electrotechnical purposes
This International Standard covers specifications and test methods for unused silicone liquid intended for use in transformers and other electrotechnical equipment. The specified characteristics of...

References

Advertisement