NEN-EN-IEC 60512-19-3

Electromechanical components for electronic equipment - Basic testing procedures and measuring methods - Part 19: Chemical resistance tests - Section 3: Test 19c: Fluid resistance

active, Most Current
Organization: NEN
Publication Date: 1 December 1997
Status: active
Page Count: 46
ICS Code (Electromechanical components in general): 31.220.01
scope:

This test may also be used for similar components when specified in a detail specification. The object of this test is to define a standard test method to assess the effects of accidental exposure to fluids and lubricants on electrical connecting devices.

Document History

NEN-EN-IEC 60512-19-3
December 1, 1997
Electromechanical components for electronic equipment - Basic testing procedures and measuring methods - Part 19: Chemical resistance tests - Section 3: Test 19c: Fluid resistance
This test may also be used for similar components when specified in a detail specification. The object of this test is to define a standard test method to assess the effects of accidental exposure to...
Advertisement