NEN-EN-IEC 60793-1-31
Optical fibres - Part 1-31: Measurement and test procedures - Tensile strength of optical fibres
| Organization: | NEN |
| Publication Date: | 1 March 2002 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
Provides values of the tensile strength of optical fibre samples. The distribution of the tensile strength values of a given fibre strongly depends on the sample length, loading velocity and environmental conditions. The test can be used for inspection where statistical data on fibre strength is required. Results are reported by means of statistical quality control distribution. Normaly the test is carried out after temperature and humidity conditioning of the sample.
Document History