NEN-EN-IEC 61300-2-3
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-3: Tests - Static shear load
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1997 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Is applicable to fibre optic devices with connectors and/or panel-mounted connector sets. The purpose of this procedure is to ensure that the connector set will withstand shearing forces likely to be applied during normal service. The force may be applied to the connector set, component housing, or other specified part.
Document History
NEN-EN-IEC 61300-2-3
August 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-3: Tests - Static shear load
Is applicable to fibre optic devices with connectors and/or panel-mounted connector sets. The purpose of this procedure is to ensure that the connector set will withstand shearing forces likely to be...