NEN-EN-IEC 61298-2

Process measurement and control devices - General methods and procedures for evaluating performance - Part 2: Tests under reference conditions

active, Most Current
Organization: NEN
Publication Date: 1 December 2008
Status: active
Page Count: 38
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61298 specifies general methods and procedures for conducting tests and reporting on the functional and performance characteristics of process measurement and control devices. The tests are applicable to any such devices characterized by their own specific input and output variables, and by the specific relationship (transfer function) between the inputs and outputs, and include analogue and digital devices. For devices that require special tests, this standard should be used, together with any product specific standard specifying special tests. This standard covers tests made under reference conditions.

Document History

NEN-EN-IEC 61298-2
December 1, 2008
Process measurement and control devices - General methods and procedures for evaluating performance - Part 2: Tests under reference conditions
This part of IEC 61298 specifies general methods and procedures for conducting tests and reporting on the functional and performance characteristics of process measurement and control devices. The...

References

Advertisement