NEN-EN-IEC 61523-2
Delay and power calculation standards - Part 2: Pre-layout delay calculation specification for CMOS ASIC libraries
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2002 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (IT applications in industry): | 35.240.50 |
scope:
Specifies the pre-layout delay calculation method for CMOSI ASIC Librarier which contains cell based primitives and memories to be used during the pre-layout design phase of Logic simulation, Timing verification, and Logic synthesis.
Document History
NEN-EN-IEC 61523-2
September 1, 2002
Delay and power calculation standards - Part 2: Pre-layout delay calculation specification for CMOS ASIC libraries
Specifies the pre-layout delay calculation method for CMOSI ASIC Librarier which contains cell based primitives and memories to be used during the pre-layout design phase of Logic simulation, Timing...