NEN-EN-IEC 61643-331
Components for low-voltage surge protective devices - Part 331: Specification for metal oxide varistors (MOV)
| Organization: | NEN |
| Publication Date: | 1 August 2003 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Resistors): | 31.040 |
scope:
Details the test specifications for metal oxide varistors (MOV), which are used for applications up to 1000 V a.c. or 1500 V d.c. in power line, or telecommunication, or signalling circuits. The MOVs are designed to protect apparatus or personnel, or both from high transient voltages. Does not deal with hybrid devices. Does not apply also to mountings and their effect on the MOVs characteristics.
Document History