NEN-EN-IEC 61800-7-304

Adjustable speed electrical power drive systems - Part 7-304: Generic interface and use of profiles for power drive systems - Mapping of profile type 4 to network technologies

inactive
Organization: NEN
Publication Date: 1 May 2008
Status: inactive
Page Count: 92
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Multilayer applications): 35.100.05
scope:

IEC 61800-7 specifies profiles for Power Drive Systems (PDS) and their mapping to existing communication systems by use of a generic interface model. The functions specified in this part of IEC 61800-7 are not intended to ensure functional safety. This requires additional measures according to the relevant standards, agreements and laws. This part of IEC 61800-7 specifies the mapping of the profile type 4 (SERCOS) specified in IEC 61800-7-204 onto different network technologies. - SERCOS I / II, see Clause 5, - SERCOS III, see Clause 6, - EtherCAT, see Clause 7.

Document History

February 1, 2016
Adjustable speed electrical power drive systems - Part 7-304: Generic interface and use of profiles for power drive systems - Mapping of profile type 4 to network technologies
NEN-EN-IEC 61800-7-304 specifies the mapping of the profile type 4 (SERCOS) specified in IEC 61800-7-204 onto different network technologies. - SERCOS I / II, see Clause 5, - SERCOS III, see Clause...
NEN-EN-IEC 61800-7-304
May 1, 2008
Adjustable speed electrical power drive systems - Part 7-304: Generic interface and use of profiles for power drive systems - Mapping of profile type 4 to network technologies
IEC 61800-7 specifies profiles for Power Drive Systems (PDS) and their mapping to existing communication systems by use of a generic interface model. The functions specified in this part of IEC...

References

Advertisement