NEN-EN-IEC 61882
Hazard and operability studies (HAZOP studies) - Application guide
| Organization: | NEN |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 137 |
| ICS Code (Production. Production management): | 03.100.50 |
| ICS Code (Environmental impact assessment): | 13.020.30 |
| ICS Code (Quality in general): | 03.120.01 |
scope:
NEN-EN-IEC 61882 provides a guide for HAZOP studies of systems using guide words. It gives guidance on application of the technique and on the HAZOP study procedure, including definition, preparation, examination sessions and resulting documentation and follow-up. Documentation examples, as well as a broad set of examples encompassing various applications, illustrating HAZOP studies are also provided.
Document History