NEN-EN-IEC 61754-9

Fibre optic connector interfaces - Part 9: Type DS connector family

active, Most Current
Organization: NEN
Publication Date: 1 February 2002
Status: active
Page Count: 26
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Defines the fibre optic connector interface dimensions for the type DS connector family which is characterized by a cylindrical, spring-loaded ferrule of a 2,5 mm nominal ferrule diameter.

Document History

NEN-EN-IEC 61754-9
February 1, 2002
Fibre optic connector interfaces - Part 9: Type DS connector family
Defines the fibre optic connector interface dimensions for the type DS connector family which is characterized by a cylindrical, spring-loaded ferrule of a 2,5 mm nominal ferrule diameter.
Advertisement