NEN-EN-IEC 62289
Video recording - Helical-scan digital video cassette recording format using 12,65 mm magnetic tape and incorporating MPEG-2 compression - Format D-10
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2003 |
| Status: | active |
| Page Count: | 114 |
| ICS Code (Video systems): | 33.160.40 |
scope:
Specifies the formatting for the recording of data blocks containing MPEG-2 compressed video, multiple channels of AES 3 audio and associated data which form helical records on 12,65 mm tape in cassettes. This standard also defines the helical track record parameters, the content and format of the longitudinal records and the cassette physical specifications.
Document History
NEN-EN-IEC 62289
October 1, 2003
Video recording - Helical-scan digital video cassette recording format using 12,65 mm magnetic tape and incorporating MPEG-2 compression - Format D-10
Specifies the formatting for the recording of data blocks containing MPEG-2 compressed video, multiple channels of AES 3 audio and associated data which form helical records on 12,65 mm tape in...