NEN-EN-IEC 61987-12

Industrial- Process Measurement and Control - Data Structures and Elements in Process Equipment Catalogues - Part 12: Lists of properties (LOPs) for flow measuring equipment for electronic data exchange

active, Most Current
Organization: NEN
Publication Date: 1 June 2016
Status: active
Page Count: 63
ICS Code (Data link layer): 35.100.20
ICS Code (Industrial process measurement and control): 25.040.40
scope:

NEN-EN-IEC 61987-12 provides an - operating list of properties (OLOP) for the description of the operating parameters and the collection of requirements for a flow measuring equipment and - device lists of properties (DLOP) for the description of a number of flow measuring equipment types. The structures of the OLOP and the DLOP correspond to the general structures defined in IEC 61987-11 and agree with the fundamentals for the construction of LOPs defined in IEC 61987-10. Aspects other than the OLOP, needed in different electronic data exchange processes described in IEC 61987-10, will be published in IEC 61987-921. Libraries of properties and of blocks used in the LOPs in this standard are listed in Annex C and Annex D.

Document History

NEN-EN-IEC 61987-12
June 1, 2016
Industrial- Process Measurement and Control - Data Structures and Elements in Process Equipment Catalogues - Part 12: Lists of properties (LOPs) for flow measuring equipment for electronic data exchange
NEN-EN-IEC 61987-12 provides an - operating list of properties (OLOP) for the description of the operating parameters and the collection of requirements for a flow measuring equipment and - device...
Advertisement