NEN-EN-IEC 62007-2

Semiconductor optoelectronic devices for fibre optic system applications - Part 2: Measuring methods

active, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 52
ICS Code (Optoelectronics. Laser equipment): 31.260
ICS Code (Fibre optic systems in general): 33.180.01
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This part of IEC 62007 describes the measuring methods applicable to the semiconductor optoelectronic devices to be used in the field of fibre optic digital communication systems and subsystems. All optical fibres and cables that are defined in IEC 60793 series, IEC 60794 series are applicable. All optical connectors that are defined in IEC 60874 series are applicable, if a pigtail is to be terminated with an optical connector.

Document History

NEN-EN-IEC 62007-2
April 1, 2009
Semiconductor optoelectronic devices for fibre optic system applications - Part 2: Measuring methods
This part of IEC 62007 describes the measuring methods applicable to the semiconductor optoelectronic devices to be used in the field of fibre optic digital communication systems and subsystems. All...
October 1, 2000
Semiconductor optoelectric devices for fibre optic system applications - Part 2: Measuring methods
Describes the measuring methods applicable to the semiconductor optoelectronic devices to be used in the field of fibre optic systems and subsystems.

References

Advertisement